EN
  • EN
  • DE

NZ9F8V2T5G

Part No NZ9F8V2T5G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 200MW SOD923 / Zener Voltage Regulators 200 mW SOD-923 Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±5%
Power - Max 200mW
Impedance (Maximum) (Zzt) 30 Ohms
Current - Reverse Leakage at Vr 500nA at 5V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-923
Supplier Device Package SOD-923
Manufacturer Pack Quantity 8,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800614-NZ9F8V2T5G
Ultra Librarian 3D Model Ultra Librarian NZ9F8V2T5G CAD Model

Description

ON Semiconductor NZ9F8V2T5G - Zener Voltage Regulator Diode

The ON Semiconductor NZ9F8V2T5G is a high-quality Zener voltage regulator diode designed for providing a regulated voltage in a variety of electronic applications. This precision device is a key component for circuits requiring a stable and reliable voltage reference. The NZ9F8V2T5G is part of ON Semiconductor's extensive Zener diode product line, known for their high performance and reliability.

Key Features:

  • Nominal Zener Voltage: 8.2V, providing a precise voltage reference for various applications.
  • Power Dissipation: The diode has a power dissipation of 500mW, ensuring adequate handling of power without compromising the device's integrity.
  • Package: Housed in a compact SOD-523 package, the NZ9F8V2T5G is ideal for space-constrained applications while offering robust performance.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in critical circuit designs.
  • Operating Temperature Range: This diode operates efficiently within a wide temperature range of -55°C to +150°C, making it suitable for various challenging environments.
  • ESD Rating: It is designed with an Electrostatic Discharge (ESD) rating, ensuring protection against sudden voltage spikes that can occur during handling or operation.

Applications:

The NZ9F8V2T5G is versatile and can be used in a multitude of applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial control systems

Quality and Reliability:

ON Semiconductor is a trusted leader in semiconductor solutions, and the NZ9F8V2T5G is manufactured to the highest standards. The device is subjected to rigorous testing and quality control measures, ensuring that each diode meets ON Semiconductor's stringent requirements for performance and reliability.

Whether you're designing a simple power supply or a complex multi-voltage electronic system, the ON Semiconductor NZ9F8V2T5G Zener diode is an excellent choice for maintaining voltage stability and protecting your circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1103 $57.9075
1,280+ $0.0906 $115.9680
1,975+ $0.0878 $173.4050
2,725+ $0.0849 $231.3525
3,520+ $0.0822 $289.3440
4,710+ $0.0736 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess