EN
  • EN
  • DE

STAC9233D5T48E-CA2

Part No STAC9233D5T48E-CA2
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Category Integrated Circuits(ICs)
Family Interface - CODECs
Win Source Part Number 194190-STAC9233D5T48E-CA2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STAC9233D5T48E-CA2 CAD Model

Description

The STAC9233D5T48E-CA2 is an audio codec manufactured by IDT (Integrated Device Technology). It is a high-fidelity, 24-bit, 96 kHz audio codec designed for a variety of audio applications. This codec provides excellent audio performance and integrates several features to enhance audio quality and system flexibility.

Applications:

  • Desktop PCs
  • Notebook PCs
  • Motherboards
  • Audio interfaces
  • Embedded audio systems

Features:

  • 24-bit audio resolution
  • Up to 96 kHz sampling rate
  • Integrated headphone amplifier
  • Multiple analog inputs and outputs
  • Integrated microphone preamplifier
  • Support for multiple audio streams
  • Power management features for energy efficiency
  • I2S interface for digital audio connectivity

Benefits:

  • High-quality audio reproduction for an immersive listening experience
  • Versatile connectivity options for various audio devices
  • Low power consumption for extended battery life in portable devices
  • Simplified system design with integrated features
  • Enhanced microphone performance for clear voice communication

Additional Details:

The STAC9233D5T48E-CA2 supports various audio formats and standards. It includes an integrated headphone amplifier that can drive a wide range of headphones. The codec also features advanced power management capabilities to minimize power consumption in battery-powered applications. The I2S interface enables seamless integration with other digital audio components. The integrated microphone preamplifier enhances the performance of connected microphones, providing clear and crisp voice recordings. The codec is designed to meet the demanding audio requirements of modern computing devices.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess