EN
  • EN
  • DE

STAC9205X5NBEB2XR

Part No STAC9205X5NBEB2XR
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - CODECs
Description IC AUDIO CODEC 4CH HD 5V 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Obsolete(EOL)
Type Audio, HD
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 98 / 103
Dynamic Range, ADCs / DACs (db) Typ 98 / 95
Analog Supply Voltage 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V
Digital Supply Voltage 3.14 V to 3.47 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-VFQFPN (7x7)
Win Source Part Number 066266-STAC9205X5NBEB2XR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STAC9205X5NBEB2XR CAD Model

Description

The IDT, Integrated Device Technology Inc STAC9205X5NBEB2XR is an audio, HD type electronic component with SMD (SMT) mounting and 24 b resolution (bits) manufactured by IDT, Integrated Device Technology Inc.

  • ADCs/DACs: 2 ADCs / DACs
  • S/N Ratio: 98 / 103 db (typical)
  • Dynamic Range: 98 / 95 db
  • Category: Integrated Circuits
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Temperature Range: 0°C to 70°C
  • Case / Package: 48-VFQFPN (7x7)
  • Analog Supply Voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V
  • Digital Supply Voltage: 3.14 V to 3.47 V

You May Also Be Interested in

ams
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
ams
Lowest to $3.2271

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess