The STAC9200X5 is an audio codec designed and manufactured by Integrated Device Technology (IDT). This codec is primarily utilized in PC and laptop audio systems to provide high-quality audio input and output capabilities. It is known for its robust performance and integration features, enabling rich audio experiences.
Applications
- Desktop Computers
- Laptop Computers
- Multimedia Audio Devices
- Sound Cards
- Embedded Audio Systems
Features
- High-Definition Audio Support: Delivers crystal-clear audio reproduction for an immersive listening experience.
- Multiple Audio Input/Output Channels: Offers versatile connectivity options for various audio peripherals.
- Integrated Headphone Amplifier: Provides enhanced audio quality for headphone users without the need for external amplification.
- SPDIF Output: Enables seamless digital audio transfer to external devices such as home theater systems.
- Low Power Consumption: Ensures efficient power usage, making it suitable for portable devices and energy-conscious systems.
Benefits
- Enhanced Audio Experience: High-definition audio support provides a superior listening and recording experience.
- Flexible Connectivity: Multiple audio channels allow for connecting a wide array of audio devices.
- Reduced System Complexity: Integrated features minimize the need for external components, simplifying system design.
- Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
- Simplified Integration: Easy to integrate into existing audio systems, reducing development time and costs.
Additional Details
The STAC9200X5 typically supports audio formats like PCM, AC'97, and HD Audio. It uses a standard audio interface, often Intel HD Audio, to communicate with the host system. Features include volume control, mute functionality, and various audio effects. Key specifications such as sampling rates, bit depths, THD+N (Total Harmonic Distortion plus Noise), and SNR (Signal-to-Noise Ratio) can be found in the manufacturer's datasheet. The device usually comes in a compact QFP or similar package, which facilitates easy integration onto a PCB. Proper thermal management is essential to ensure stable and reliable operation. Software drivers and support are typically provided by IDT to ensure compatibility with various operating systems.