EN
  • EN
  • DE

SSTUA32S868AHLFT

Part No SSTUA32S868AHLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Specialty Logic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Category Integrated Circuits(ICs)
Family Logic - Specialty Logic
Win Source Part Number 193724-SSTUA32S868AHLFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTUA32S868AHLFT CAD Model

Description

The SSTUA32S868AHLFT is a high-performance registered buffer from IDT (Integrated Device Technology), primarily used in memory modules to enhance signal integrity and improve overall system performance. It is designed to meet the demanding requirements of modern computing environments, ensuring reliable data transfer and efficient memory operation.

Applications:

  • Server Memory Modules: Extensively used in server environments to enhance memory module performance and reliability.
  • Workstations: Implemented in high-end workstations requiring fast and reliable memory access for demanding applications.
  • High-Performance Computing (HPC): Found in HPC systems where data integrity and speed are critical.
  • Networking Equipment: Used in routers and switches to manage data flow efficiently and reliably.
  • Industrial Control Systems: Applied in industrial environments where reliable memory operation is crucial for control systems.

Features:

  • Registered Buffer: Improves signal integrity and timing characteristics for high-speed memory operation.
  • Low Skew: Minimizes timing variations between signals, ensuring accurate data transmission and reducing errors.
  • High-Speed Operation: Supports fast data transfer rates, meeting the performance demands of modern computing systems.
  • Advanced Packaging: Typically available in space-saving surface-mount packages for efficient board assembly.
  • RoHS Compliant: Complies with environmental standards for hazardous substance reduction.

Benefits:

  • Enhanced System Performance: Improves memory access speeds, resulting in increased overall system responsiveness.
  • Increased Reliability: Ensures stable and error-free data transfer, reducing the risk of system failures and downtime.
  • Improved Signal Integrity: Provides clean and accurate signals, minimizing signal degradation and noise, crucial for high-speed operation.
  • Simplified System Design: Facilitates easier integration into complex memory systems, reducing design complexity.
  • Reduced Power Consumption: Designed for energy efficiency, contributing to lower operating costs and reduced heat generation.

Additional Details:

The SSTUA32S868AHLFT operates within specific voltage and temperature ranges, as outlined in the product datasheet. Its electrical characteristics, including input capacitance, output impedance, and timing parameters (setup and hold times), are precisely controlled to optimize performance. The device often comes in a TSSOP package. Detailed specifications and application guidelines can be found in the official IDT datasheet.

You May Also Be Interested in

Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess