EN
  • EN
  • DE

QS74FCT245

Part No QS74FCT245
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 286326-QS74FCT245
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QS74FCT245 CAD Model

Description

The QS74FCT245 from IDT (Integrated Device Technology) is an octal transceiver with 3-state outputs. This device is part of the QS74FCT family, known for providing high-performance CMOS logic solutions. It is designed for bidirectional synchronous and asynchronous data communication across a backplane or bus. It typically operates at 5V.

Applications:

  • Bidirectional data buffering in bus systems.
  • Backplane transceivers.
  • I/O port expansion.
  • Data communication interfaces.
  • Memory interfacing.

Features:

  • Octal transceiver (bidirectional buffer).
  • High-speed operation: typical propagation delay around 4.5ns.
  • Low power consumption.
  • TTL-compatible inputs.
  • 3-state outputs for bus interfacing.
  • Direction control pin for transmit/receive selection.

Benefits:

  • Enables bidirectional data transfer across buses.
  • Improves system performance with fast data transfer rates.
  • Reduces power consumption for energy-efficient operation.
  • Simplifies interfacing with TTL logic devices.
  • Prevents bus contention with 3-state outputs.

Additional Details:

The QS74FCT245 functions as a bidirectional buffer, allowing data to flow in either direction between two buses. The direction of data flow is controlled by a direction control (DIR) input pin. When DIR is high, data flows from A to B; when DIR is low, data flows from B to A. The 3-state outputs allow the device to be disconnected from the bus, preventing bus contention when the device is not actively transmitting or receiving data. It is TTL compatible, making integration into existing TTL-based systems easier. The device is designed for use in a wide range of applications requiring bidirectional data transfer. Its low power consumption makes it suitable for battery-powered or energy-sensitive applications. The high-speed operation reduces propagation delays, which contributes to improved system performance. It is commonly used to isolate memory or I/O ports from a system bus. Internal ESD protection safeguards the device against electrostatic discharge damage during handling and operation. This device reduces ground bounce.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6581 $59.3162
5+ $24.3347 $121.6735
8+ $23.5747 $188.5976
11+ $22.8136 $250.9496
14+ $22.0536 $308.7504
18+ $19.7724 $355.9032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess