EN
  • EN
  • DE

QS3245QX

Part No QS3245QX
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Win Source Part Number 181856-QS3245QX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QS3245QX CAD Model

Description

The QS3245QX is a high-speed CMOS bus switch manufactured by IDT (Integrated Device Technology). It is designed for applications where signal integrity and minimal propagation delay are critical. This device is commonly used for data multiplexing, demultiplexing, and bus isolation in high-performance systems. The QS3245QX provides a low-resistance path, ensuring that signals are transmitted with minimal attenuation and distortion. Its features and benefits make it an ideal choice for demanding applications requiring efficient and reliable data transfer.

Applications

  • Data Multiplexing
  • Bus Switching
  • Signal Routing
  • Memory Interleaving
  • Hot-Swapping

Features

  • Low On-Resistance: Reduces signal attenuation and distortion.
  • Fast Switching Speed: Minimizes propagation delay for high-speed data transfer.
  • CMOS Technology: Provides low power consumption and high noise immunity.
  • TTL-Compatible Inputs: Simplifies interfacing with TTL logic levels.
  • Wide Operating Voltage Range: Supports various power supply voltages.
  • High Bandwidth: Suitable for high-frequency signal transmission.

Benefits

  • Improved Signal Integrity: Low on-resistance ensures clean signal transmission.
  • High-Speed Performance: Fast switching speed allows for efficient data routing.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation.
  • Design Flexibility: Suitable for various switching and routing applications.
  • Easy Integration: TTL-compatible inputs simplify system design.
  • Enhanced System Reliability: Robust design and wide operating voltage range contribute to stable operation.

Additional Details

The QS3245QX operates over a wide temperature range, making it suitable for use in a variety of environments. Its packaging is designed for surface mounting, which facilitates efficient board assembly. The device minimizes crosstalk between switch channels to ensure signal isolation and prevent interference. The QS3245QX is often employed in applications that require high bandwidth and low latency signal routing. Its design focuses on providing a reliable and high-performance switching solution for data-intensive applications. The compact size and low power requirements further enhance its suitability for modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,317 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess