EN
  • EN
  • DE

IDTCV186-2APAG8

Part No IDTCV186-2APAG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825704-IDTCV186-2APAG8
Ultra Librarian 3D Model Ultra Librarian IDTCV186-2APAG8 CAD Model

Description

The IDTCV186-2APAG8 appears to be an embedded processor or microcontroller from IDT (Integrated Device Technology). The 'CV186' suggests it is a member of the x86 processor family, likely an embedded version. The '-2A' probably indicates a specific speed grade or variant, and 'PAG8' likely refers to the package type.

Applications

  • Embedded Control Systems: Controlling machinery and equipment in industrial automation.
  • Point-of-Sale (POS) Terminals: Processing transactions and managing inventory in retail environments.
  • Industrial PCs: Running industrial control software and monitoring equipment.
  • Networking Equipment: Performing network management and routing functions.

Features

  • x86 Architecture: Compatible with x86 software and tools.
  • Integrated Peripherals: Includes built-in peripherals such as UARTs, timers, and GPIOs.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits

  • Simplified Software Development: Leverages the extensive x86 software ecosystem.
  • Reduced System Cost: Integrates multiple functions into a single device.
  • Extended Battery Life: Enables longer battery life in portable devices.
  • Smaller System Size: Allows for more compact system designs.

Additional Details

The IDTCV186-2APAG8 likely has a specific clock speed, memory interface, and power consumption profile. It's essential to consult the datasheet for detailed specifications. The number of I/O pins, supported memory types, and available communication interfaces (e.g., UART, SPI, I2C) are also critical factors in system design.

Refer to the IDT datasheet for comprehensive information on the device's electrical characteristics, pin assignments, and operating conditions. This will ensure proper implementation and optimal performance within the intended application.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess