The IDT74LVCH16374APAG8 is a 16-bit D-type flip-flop with 3-state outputs. It is part of IDT's Low-Voltage CMOS Hex Buffer/Line Driver family, designed for high-speed, low-power operation in a wide range of applications. This device is particularly suitable for use in high-performance computing and data processing systems.
Applications
- Data storage
- Register files
- Memory interface
- Address latching
- Buffer registers
Features
- 16-bit D-type flip-flop
- 3-state outputs
- Low-Voltage CMOS (LVCH) Technology
- Operating Voltage: 2.7V to 3.6V
- High-speed data transfer rates
- Low propagation delay
- Positive-edge triggered clock input
- Clear input for asynchronous reset
- Output enable (OE) control
- Available in a TSSOP package
Benefits
- Increased system performance due to high-speed operation
- Reduced power consumption compared to standard logic devices
- Versatile functionality with D-type flip-flop operation
- Simplified system design with output enable control
- Enhanced reliability due to robust design
- Space-saving design with TSSOP package option
Additional Details
The IDT74LVCH16374APAG8 features 16 individual D-type flip-flops, each capable of storing a single bit of data. The data is transferred to the output on the positive-going edge of the clock input. The device includes a clear input, which allows all flip-flops to be asynchronously reset to a low state. The 3-state outputs can be enabled or disabled using the output enable (OE) control, allowing for easy connection to a bus or shared data line.
The LVCH technology ensures minimal signal degradation and high noise immunity. The high-speed data transfer rates and low propagation delay contribute to improved system performance. The device operates over a wide temperature range, making it suitable for various environments. The TSSOP package provides a compact footprint, saving valuable board space. The IDT74LVCH16374APAG8 is ideal for applications requiring high-speed, low-power data storage and manipulation.