EN
  • EN
  • DE

ISL55110IRZ-T

Part No ISL55110IRZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOSFET DRIVER DUAL HS 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tape and Reel
Output Configuration Half Bridge (2)
Applications Digital Imaging
Interface Logic
Load Type Capacitive and Resistive
Technology Power MOSFET
Rds On 3Ohm
Current - Output / Channel 100mA
Current - Peak Output 3.5A
Supply Voltage (V) 2.7V ~ 5.5V
Load Voltage (V) 5V ~ 13.2V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 16-TQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Family Part Number ISL55110
Manufacturer Pack Quantity 6,000
MSL Level 1 (Unlimited)
Win Source Part Number 731510-ISL55110IRZ-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL55110IRZ-T CAD Model

Description

The Renesas Electronics America Inc. ISL55110IRZ-T is a Power MOSFET technology-based integrated circuit designed for digital imaging applications. It is a half-bridge output configuration device with a load type that supports capacitive and resistive loads.

  • Mounting Style: SMD
  • Packaging: Tape and Reel
  • Supply Voltage: 2.7V ~ 5.5V
  • Load Voltage: 5V ~ 13.2V
  • Current Output/Channel: 100mA
  • Peak Output Current: 3.5A
  • Fault Protection: Yes
  • Interface Logic: Yes
  • Supplier Device Package: 16-QFN (4x4)
  • Temperature Range: -40°C ~ 150°C
  • Manufacturer Package: 16-TQFN Exposed Pad
  • Popularity: Popular (Low Popularity Index)

You May Also Be Interested in

Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $3.1282
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
Need more? Email Us
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3001 $52.8016
37+ $2.7078 $100.1886
58+ $2.6231 $152.1398
79+ $2.5385 $200.5415
102+ $2.4539 $250.2978
137+ $2.2001 $301.4137
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess