EN
  • EN
  • DE

IDT74FST3125Q

Part No IDT74FST3125Q
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-BIT BUS SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185094-IDT74FST3125Q
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FST3125Q CAD Model

Description

The IDT74FST3125Q is a high-performance quad bus switch from Integrated Device Technology (IDT). This device is designed for high-speed signal switching applications, ensuring minimal signal distortion and propagation delay. It excels in isolating signals when disabled and providing a clean, uninterrupted path when enabled.

Applications

  • Memory Interleaving
  • Bus Isolation
  • High-Speed Data Acquisition Systems
  • Telecommunications Equipment
  • Networking Devices

Features

  • Low On-Resistance: Ensures minimal signal attenuation.
  • High Bandwidth: Supports high-frequency signals without significant degradation.
  • Fast Switching Speed: Enables rapid signal routing.
  • TTL-Compatible Control Inputs: Allows direct interface with TTL logic.
  • Low Power Consumption: Reduces overall system power requirements.
  • Quad Configuration: Provides four independent switches in a single package.

Benefits

  • Improved Signal Integrity: Minimizes signal distortion, leading to more reliable data transmission.
  • Enhanced System Performance: Fast switching speeds contribute to higher throughput in data processing applications.
  • Reduced Board Space: Integration of four switches into a single package saves valuable PCB real estate.
  • Lower Power Consumption: Contributes to energy efficiency, reducing heat generation and power supply demands.
  • Simplified System Design: TTL-compatible inputs allow for easy integration with existing logic circuits.

Additional Details

The IDT74FST3125Q operates over a wide voltage range and is available in various packages suitable for different mounting configurations. It is built using advanced process technology to ensure high reliability and consistent performance. The device's low on-resistance minimizes voltage drop and signal attenuation, making it suitable for applications where signal integrity is critical. Its fast switching speed enables efficient data routing in high-speed digital systems. The TTL-compatible control inputs simplify interfacing with other logic components. The operating temperature range typically spans from -40°C to +85°C, making it suitable for use in a variety of environments. The device is commonly available in QSOP and TSSOP packages.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4806 $59.2240
100+ $1.2150 $121.5000
150+ $1.1769 $176.5350
205+ $1.1390 $233.4950
265+ $1.1011 $291.7915
355+ $0.9871 $350.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess