The IDT74FCT16244TPV is a 16-bit buffer/line driver with three-state outputs. It is part of IDT's FCT (Fast CMOS Technology) family, designed for high-speed, low-power applications. This device provides a reliable and efficient means of buffering and driving signals across a backplane or over longer distances.
Applications:
- Data Buffering
- Line Driving
- Memory Addressing
- Clock Distribution
- Backplane Driving
- Signal Isolation
Features:
- 16-Bit Buffer: Provides buffering for 16 individual signals.
- Three-State Outputs: Allows for signal isolation and bus management.
- Fast Propagation Delay: Ensures minimal signal distortion and high-speed operation.
- Low Ground Bounce: Reduces noise and improves signal integrity.
- TTL-Compatible Inputs: Compatible with TTL logic levels.
- Standard Pinout: Simplifies board layout and integration.
Benefits:
- Improved Signal Integrity: Buffering and driving capabilities ensure signal strength and clarity.
- Increased System Performance: Fast propagation delay minimizes delays and improves overall speed.
- Enhanced Reliability: Three-state outputs allow for easy bus management and signal isolation.
- Reduced Noise: Low ground bounce minimizes noise and improves signal integrity.
Additional Details:
The IDT74FCT16244TPV is designed to meet the demands of high-performance systems requiring efficient and reliable signal buffering and driving. Its fast propagation delay and low ground bounce characteristics make it an excellent choice for applications where signal integrity is critical. The three-state outputs provide flexibility in bus management and signal isolation, allowing for easy integration into complex systems. This device is commonly used in computer systems, networking equipment, and other applications requiring high-speed data transfer and reliable signal buffering.