EN
  • EN
  • DE

IDT74FCT162244ATPA8

Part No IDT74FCT162244ATPA8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825673-IDT74FCT162244ATPA8
Ultra Librarian 3D Model Ultra Librarian IDT74FCT162244ATPA8 CAD Model

Description

The IDT74FCT162244ATPA8 is a 16-bit buffer/line driver with 3-STATE outputs from IDT's FCT (Fast CMOS Technology) family. It is designed for high-performance bus interface applications requiring minimal propagation delay. This device provides a high-speed solution for driving heavily loaded buses and backplanes while maintaining signal integrity.

Applications:

  • High-Speed Bus Systems: Used for buffering and driving data lines in high-performance computer systems.
  • Memory Interfacing: Employed as a buffer between memory and processor, ensuring fast data transfer.
  • Backplane Driving: Provides strong drive capability for backplane applications.
  • Data Communication: Used in communication systems where signal integrity and speed are critical.

Features:

  • Fast Propagation Delay: Typical propagation delay of 4.5 ns.
  • High Output Drive: Provides an output drive capability of 48 mA.
  • TTL-Compatible Inputs: Ensures compatibility with TTL logic levels.
  • 3-State Outputs: Allows multiple devices to share a common bus.
  • Low Ground Bounce: Minimizes noise and signal distortion.
  • Power-Down Protection: Prevents back-driving when the device is unpowered.

Benefits:

  • Improved System Performance: Low propagation delay enhances the speed of data transfer, improving overall system performance.
  • Enhanced Signal Integrity: High output drive ensures strong signal integrity across the bus.
  • Design Flexibility: 3-state outputs allow for easy integration into bus-oriented architectures.
  • Reduced Noise: Low ground bounce minimizes noise and signal distortion.
  • Reliable Operation: Power-down protection prevents damage and ensures safe operation.

Additional Details:

The IDT74FCT162244ATPA8 comes in a TSSOP package. It operates at supply voltages from 4.5V to 5.5V. It's ideal for applications where high speed, high drive, and low noise are crucial. The FCT family provides a good balance between speed and power dissipation. The device is often used in networking equipment, servers, and high-performance computing systems where fast and reliable data transfer is essential. The 48mA output drive enables the device to effectively drive heavily loaded buses, maintaining signal integrity even under demanding conditions.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3322 $233.2540
90+ $3.2213 $289.9170
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,990 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess