EN
  • EN
  • DE

IDT74CFT3932PASCD

Part No IDT74CFT3932PASCD
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 281912-IDT74CFT3932PASCD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74CFT3932PASCD CAD Model

Description

The IDT74CFT3932PASCD from IDT, Integrated Device Technology Inc is a logic signal switch, multiplexer, and decoder integrated circuit (IC). It is designed for use in various applications and is categorized as an integrated circuit. Its supply and demand status is balanced.

    You May Also Be Interested in

    Nexperia USA Inc.
    IC DECODER/DEMUX 1 X 3:8 16-SSOP
    Need more? Email Us
    Texas Instruments
    IC BUS SWITCH 4 X 1:1 20-TVSOP
    Need more? Email Us
    Nexperia USA Inc.
    IC MUX/DEMUX 4 X 2:1 16-SSOP
    Need more? Email Us
    Texas Instruments
    IC MULTIPLEXER 2 X 4:1 16-PDIP
    Need more? Email Us
    Harris Corporation
    IC DECODER/DEMUX 1X4:16 24-PDIP
    Need more? Email Us
    Texas Instruments
    IC BUS SWITCH 1 X 1:1 14-TSSOP
    Need more? Email Us
    Nexperia USA Inc.
    IC DECODER/DEMUX 1X3:8 16-TSSOP
    Need more? Email Us
    Nexperia USA Inc.
    IC DECODER/DEMUX 1X3:8 16-TSSOP
    Need more? Email Us
    Nexperia USA Inc.
    IC DECO/DEMUX 1X1:2 6XSON/SOT886
    Need more? Email Us

    Top Sellers

    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.5820
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.4151
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess