EN
  • EN
  • DE

IDT74ALVCH162245PAG8

Part No IDT74ALVCH162245PAG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TSSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 710417-IDT74ALVCH162245PAG8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74ALVCH162245PAG8 CAD Model

Description

The IDT74ALVCH162245PAG8 is a 16-bit transceiver with 3-state outputs from Integrated Device Technology (IDT). This device is part of the ALVCH (Advanced Low-Voltage CMOS Hex) family, which provides high-speed, low-power performance. It's designed for bidirectional asynchronous communication between data buses. The PAG8 indicates specific packaging and temperature grade.

Applications

  • Memory Interfacing
  • Data Bus Buffering
  • Level Translation
  • Backplane Transceivers
  • Clock Distribution
  • High-Speed Data Transmission
  • Networking Equipment
  • Telecommunications Systems

Features

  • Bit Width: 16 bits
  • Logic Type: Transceiver
  • Supply Voltage: 1.65V to 3.6V
  • Output Type: 3-State
  • Propagation Delay: Low propagation delay for high-speed operation
  • Bus Hold on Data Inputs: Eliminates the need for external pull-up resistors
  • Package: TSSOP (Thin Shrink Small Outline Package) - PAG8
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)

Benefits

  • High-Speed Data Transfer: Low propagation delay ensures fast data transmission.
  • Bidirectional Communication: Facilitates data flow in both directions.
  • Flexible Voltage Operation: Operates over a wide voltage range, compatible with various logic levels.
  • Reduced Component Count: Bus hold feature eliminates the need for external components.
  • Space-Saving Design: TSSOP package offers a compact footprint.

Additional Details

The IDT74ALVCH162245PAG8 is designed with advanced CMOS technology to minimize power consumption and maximize speed. The 3-state outputs allow for multiple devices to share the same bus. The bus hold feature maintains the last valid logic state when the input is floating, preventing unwanted oscillations. Refer to the IDT datasheet for detailed electrical characteristics, timing specifications, and application examples. The PAG8 designation confirms the specific TSSOP package and operating temperature range.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,838 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess