EN
  • EN
  • DE

IDT74ALVC16244APAG

Part No IDT74ALVC16244APAG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Description 3.3V CMOS 16-BIT BUFFER/DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825671-IDT74ALVC16244APAG
Ultra Librarian 3D Model Ultra Librarian IDT74ALVC16244APAG CAD Model

Description

The IDT74ALVC16244APAG is a 16-bit buffer/driver with 3-state outputs. It is part of the IDT Advanced Low-Voltage CMOS (ALVC) logic family, designed for high-speed, low-power operation. This device is typically used in applications requiring the buffering of signals in high-performance systems.

Applications:

  • Memory Interface Applications: Used as a buffer between memory and the memory controller.
  • Clock Distribution: Employed to drive clock signals across a backplane or PCB.
  • Data Transmission: Used in high-speed data transmission lines to maintain signal integrity.
  • Bus Driving: Driving heavily loaded backplanes and buses in computing systems.

Features:

  • Low Voltage Operation: Operates from 1.65V to 3.6V.
  • High-Speed Operation: Propagation delay is typically around 2.5 ns.
  • Output Drive Capability: Provides a drive capability of 24 mA.
  • 3-State Outputs: Allows for connection to a bus without loading it when disabled.
  • Power-Down Protection: Outputs are disabled when VCC is 0V.
  • TTL Compatibility: Inputs are TTL compatible.

Benefits:

  • Improved System Performance: High-speed operation minimizes signal delays, improving overall system performance.
  • Reduced Power Consumption: Low voltage operation translates to lower power consumption, extending battery life in portable applications.
  • Enhanced Signal Integrity: High output drive capability ensures strong signal integrity over long distances.
  • Design Flexibility: 3-state outputs allow for versatile use in bus-oriented systems.
  • Reliable Operation: Power-down protection prevents back-driving when the device is not powered.

Additional Details:

The IDT74ALVC16244APAG comes in a TSSOP package. It features a flow-through pinout for ease of layout. It supports live insertion and extraction. It is typically used in systems requiring high performance and low power consumption, such as servers, workstations, and telecommunications equipment. The ALVC family provides a good balance between speed and power, making it suitable for a wide range of applications. The device also includes integrated bus-hold circuitry, eliminating the need for external pull-up or pull-down resistors, which simplifies design and reduces component count.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess