EN
  • EN
  • DE

ADUM1311BRWZ-RL

Part No ADUM1311BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3.75KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel - TR
Technology Magnetic Coupling
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 717608-ADUM1311BRWZ-RL
Popularity Medium
Supply and Demand Status Balance
Family Name ADuM1311
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM1311BRWZ-RL CAD Model

Description

ADUM1311BRWZ-RL Digital Isolator from Analog Devices Inc.

The ADUM1311BRWZ-RL by Analog Devices Inc. is a robust, high-performance digital isolator designed to offer superior isolation in various applications. This component is part of Analog Devices' iCoupler® family, which uses innovative chip-scale transformer technology to achieve isolation. It is designed to replace traditional optocouplers, offering improved speed, reliability, and power efficiency.

Key Features:

  • Channels: The device features three independent isolation channels, each capable of transferring data in both directions, providing flexibility for multipurpose isolation needs.
  • Isolation Voltage: It offers an impressive isolation voltage of 2500 Vrms, making it suitable for high-voltage applications where electrical isolation is critical for safety and performance.
  • Data Rate: With a data rate of up to 10 Mbps, the ADUM1311BRWZ-RL is capable of supporting high-speed communication without sacrificing signal integrity.
  • Propagation Delay: The product boasts a low propagation delay, which ensures fast response times in systems where timing is crucial.
  • Power Supply: It operates with a wide power supply range of 2.7V to 5.5V, providing versatility in various power environments.
  • Temperature Range: The isolator operates over an extended industrial temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: Housed in a 16-lead SOIC wide-body package, the ADUM1311BRWZ-RL ensures a compact footprint while maintaining the necessary creepage and clearance distances for reliable isolation.
  • RoHS Compliant: The device is RoHS compliant, meeting environmental standards and restrictions on hazardous substances.

Applications:

The ADUM1311BRWZ-RL is ideal for a variety of applications where isolation is necessary to protect sensitive components from high voltages. Common applications include:

  • Industrial automation
  • Motor control systems
  • Data acquisition systems
  • Switching power supplies
  • Medical equipment

With its robust design and advanced technology, the ADUM1311BRWZ-RL digital isolator from Analog Devices Inc. is a reliable choice for designers looking to enhance safety and performance in their electronic systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5542 $53.3130
35+ $2.9163 $102.0705
54+ $2.8252 $152.5608
74+ $2.7340 $202.3160
95+ $2.6429 $251.0755
127+ $2.3695 $300.9265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,790 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess