The IDT74ALVC162244PAG is a 16-bit buffer/driver with 3-state outputs from Integrated Device Technology (IDT). This device is part of the Advanced Low-Voltage CMOS (ALVC) logic family, designed for high-speed, low-power operation. It is suitable for applications requiring buffering or driving signals on data buses or control lines.
Applications
- Data bus buffering
- Address bus driving
- Memory interface
- Clock distribution
- General-purpose logic
Features
- 16-bit buffer/driver
- 3-state outputs
- Low propagation delay
- Low power consumption
- Operating voltage: 1.65V to 3.6V
- TTL-compatible inputs
- Available in a TSSOP package
Benefits
- High-speed operation allows for fast data transfer.
- Low power consumption reduces energy costs and extends battery life.
- 3-state outputs allow for easy bus sharing.
- TTL-compatible inputs simplify interfacing with other logic devices.
- Wide operating voltage range provides flexibility in system design.
Additional Details
The IDT74ALVC162244PAG is designed for operation over a wide voltage range, from 1.65V to 3.6V, making it suitable for mixed-voltage systems. Its low propagation delay ensures fast data transfer, and its low power consumption helps to minimize energy costs. The 3-state outputs allow multiple devices to share the same bus, simplifying system design. TTL-compatible inputs enable easy interfacing with other logic devices. It is commonly available in a TSSOP (Thin Shrink Small Outline Package), which provides a compact footprint. The device is typically used to buffer signals on data buses, address buses, or control lines, ensuring reliable signal transmission and preventing signal degradation.