EN
  • EN
  • DE

IDT7203L35P

Part No IDT7203L35P
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - FIFOs Memory
Description CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184615-IDT7203L35P
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7203L35P CAD Model

Description

The IDT7203L35P is a high-speed, low-power First-In, First-Out (FIFO) memory device manufactured by IDT (Integrated Device Technology). This FIFO is designed to provide asynchronous data transfer between systems operating at different clock rates or with different data bus widths. It's a critical component for buffering data in applications requiring high throughput and reliable data handling.

Applications

  • Data Communications: Used in network interfaces, routers, and switches to buffer data packets.
  • Digital Signal Processing (DSP): Employed in DSP systems for temporary data storage during real-time processing.
  • Image Processing: Found in image processing pipelines for buffering video frames or image data.
  • Medical Imaging: Utilized in medical imaging equipment for data acquisition and processing.
  • Industrial Automation: Integrated into industrial control systems for data buffering and synchronization.

Features

  • High-Speed Operation: The '35' in the part number indicates a maximum access time of 35ns, enabling fast data transfer.
  • Asynchronous Operation: Allows independent read and write clock frequencies.
  • Low Power Consumption: Designed for energy-efficient operation, reducing overall system power requirements.
  • Expandable Architecture: Can be easily expanded in both depth and width to accommodate larger data buffering needs.
  • Flag Signals: Provides status flags such as Empty, Full, Half-Full, and Almost Empty/Full to manage data flow.
  • Input and Output Enable Controls: Offers precise control over data input and output operations.

Benefits

  • Improved System Performance: High-speed operation ensures minimal data transfer latency, boosting overall system performance.
  • Increased System Reliability: Asynchronous operation eliminates timing dependencies between different system components, enhancing data integrity.
  • Reduced Power Consumption: Low-power design contributes to energy savings and extended battery life in portable applications.
  • Simplified System Design: Expandable architecture simplifies the design process by allowing easy adaptation to different memory capacity requirements.
  • Enhanced Data Management: Status flags provide real-time information about FIFO status, enabling efficient data flow control.

Additional Details

The IDT7203L35P typically operates from a single 5V power supply. It is often available in various package options, including DIP and PLCC. Data width and memory depth vary based on specific configuration. Consult the datasheet for detailed electrical characteristics, timing diagrams, and package dimensions. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The device's operating temperature range is typically between 0°C and 70°C.

You May Also Be Interested in

Texas Instruments
512 × 36 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
Texas Instruments
2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY | IC ASYNC FIFO MEM 2048X9 44-PLCC
Lowest to $30.8613
Cypress Semiconductor Corp
64/256/512/1K/2K/4K x18 Low-Voltage Synchronous FIFOs
Need more? Email Us
Renesas Electronics America
IC FIFO SUPERSYNCII 6NS 80TQFP / Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
Lowest to $586.4662
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES
Lowest to $21.5153
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
Renesas Electronics America
IC FIFO SS 16384X18 15NS 64QFP / Synchronous FIFO 288K (32K x 9) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
Lowest to $36.5258
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $110.7143

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess