The IDT71V65603S133PFG is a high-speed, high-density synchronous static RAM (SSRAM) device manufactured by IDT (Integrated Device Technology). This SSRAM is designed for applications requiring fast access times and large memory capacity, commonly found in networking, telecommunications, and high-performance computing systems.
Applications
- Networking equipment (routers, switches)
- Telecommunications infrastructure
- High-performance computing
- Data storage systems
- Medical imaging equipment
Features
- High-speed synchronous operation: 133 MHz clock frequency
- High density: 64Mb memory capacity
- Single Cycle Deselect Operation
- Fully synchronous operation, all signals referenced to a positive clock edge.
- Internal input registers to support flow-through or pipeline operation
- Byte Write (/BW) and Global Write (/GW) control
- Available in a Pb-free package
- Power Supply: 3.3V
Benefits
- Improved system performance due to fast access times
- Increased memory capacity within a small footprint
- Simplified memory control and timing
- Reduced power consumption compared to asynchronous SRAMs
- Enhanced data integrity due to synchronous operation
Additional Details
The IDT71V65603S133PFG operates at a supply voltage of 3.3V. Its synchronous nature ensures data integrity and simplifies memory control, as all operations are synchronized to the positive edge of the clock signal. It incorporates input registers that can be configured for either flow-through or pipelined operation, offering flexibility in system design. Its speed grade is 133MHz, thus the number in the identifier name. The device includes byte write and global write control functions.