EN
  • EN
  • DE

IDT71V016SA20PHGI

Part No IDT71V016SA20PHGI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825665-IDT71V016SA20PHGI
Ultra Librarian 3D Model Ultra Librarian IDT71V016SA20PHGI CAD Model

Description

The IDT71V016SA20PHGI is a high-speed Static RAM (SRAM) device manufactured by IDT (Integrated Device Technology). SRAMs are used for fast memory access in a variety of applications where rapid data retrieval and storage are essential. This particular device is designed for systems demanding quick processing and minimal latency.

Applications:

  • Cache Memory: Used as cache memory in processors and microcontrollers to store frequently accessed data for faster retrieval.
  • Networking Equipment: Employed in network routers and switches for packet buffering and high-speed data storage.
  • Telecommunications: Integrated into telecommunications systems for data buffering and processing.
  • Industrial Control Systems: Utilized in industrial control systems for real-time data storage and retrieval.
  • Medical Equipment: Incorporated into medical devices for data logging and processing.

Features:

  • High-Speed Access: Offers very fast access times, enabling rapid data retrieval and storage.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient systems.
  • Wide Operating Voltage: Supports a wide range of operating voltages for compatibility with different systems.
  • Data Retention: Retains data even when power is removed, ensuring data integrity.
  • Small Package: Available in a small package for space-constrained applications.

Benefits:

  • Improved System Performance: Enables faster data access, improving overall system performance.
  • Reduced Latency: Minimizes latency in data retrieval, enhancing system responsiveness.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Enhanced Reliability: Provides reliable data storage and retrieval in demanding environments.
  • Easy Integration: Simplifies system design and reduces development time.

The IDT71V016SA20PHGI is a high-speed SRAM device suitable for a wide range of applications requiring fast memory access and low power consumption. Its advanced features and benefits make it a preferred choice for designers of cache memory systems, networking equipment, telecommunications systems, industrial control systems, and medical equipment.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess