The IDT5V9885T-003PFGI8 is a high-performance programmable clock generator from Integrated Device Technology (IDT). This device is designed to provide precise and flexible clock signals for a wide range of applications. It offers multiple outputs with independent frequency and phase control, allowing designers to optimize clock distribution in complex systems.
Applications
- Networking equipment
- Telecommunications systems
- Data centers
- High-performance computing
- Industrial automation
Features
- Multiple output clocks
- Independent frequency and phase control for each output
- Low jitter performance
- Programmable via I2C interface
- 3.3V power supply
- Available in a TQFP package
- Integrated loop filter components
Benefits
- Flexible clock generation allows for optimized system timing.
- Low jitter performance ensures high signal integrity.
- Programmability simplifies design changes and system upgrades.
- Multiple outputs reduce the number of required clock devices.
- I2C interface allows for easy configuration and control.
Additional Details
The IDT5V9885T-003PFGI8 is designed to provide highly stable and accurate clock signals, essential for high-performance systems. Each output can be independently programmed for frequency and phase, providing designers with maximum flexibility. The device features low jitter performance, ensuring the integrity of the clock signals and reducing the risk of timing errors. The I2C interface allows for easy configuration and control of the device's parameters. Integrated loop filter components simplify the design and reduce the number of external components required. It operates from a 3.3V power supply and is available in a TQFP (Thin Quad Flat Pack) package. This clock generator is ideal for applications requiring precise and flexible clock distribution.