EN
  • EN
  • DE

ATF-521P8-BLKG

Part No ATF-521P8-BLKG
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818015-ATF-521P8-BLKG
Ultra Librarian 3D Model Ultra Librarian ATF-521P8-BLKG CAD Model

Description

The ATF-521P8-BLKG is a high-performance, low-noise GaAs pseudomorphic High Electron Mobility Transistor (pHEMT) designed for applications requiring high gain and low noise figure. Manufactured by Avago Technologies (now Broadcom), it is often used in various wireless communication systems.

Applications

  • Low Noise Amplifiers (LNAs) for cellular base stations
  • Satellite communication systems
  • Wireless LAN (WLAN) applications
  • GPS receivers
  • Radar detectors
  • Instrumentation amplifiers

Features

  • High Gain: Typically 21 dB at 2 GHz
  • Low Noise Figure: Typically 0.6 dB at 2 GHz
  • High Output Power: +10 dBm at 1 dB compression point
  • Operating Frequency: 0.5 GHz to 6 GHz
  • Surface Mount Package: SOT-89 package for easy assembly
  • Gold Metallization: Ensures high reliability

Benefits

  • Improves receiver sensitivity in wireless systems
  • Enhances signal-to-noise ratio
  • Extends communication range
  • Reduces system noise
  • Simplified board layout due to surface mount package
  • High reliability for demanding applications

Specifications

  • Frequency Range: 0.5 GHz to 6 GHz
  • Gain: 21 dB (Typical at 2 GHz)
  • Noise Figure: 0.6 dB (Typical at 2 GHz)
  • P1dB: +10 dBm
  • Operating Voltage: 3 V
  • Operating Current: 25 mA
  • Package: SOT-89

Note: For detailed specifications and application notes, refer to the official Avago Technologies (Broadcom) datasheet.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess