The IDT2309NZ-1HPGGI8 is a high-performance, low-skew zero delay buffer from Renesas (formerly IDT). It is designed to distribute high-speed clock signals in a variety of applications. This device accepts one reference clock input and provides multiple output clocks with minimal skew and delay. The IDT2309NZ-1HPGGI8 ensures reliable clock distribution, making it suitable for demanding digital systems.
Applications:
- Clock distribution in servers and workstations
- Networking equipment such as routers and switches
- Telecommunications infrastructure
- High-speed data acquisition systems
- Motherboards and other computing platforms
Features:
- Zero delay buffer: Minimizes delay between input and output clocks.
- Low skew outputs: Ensures consistent timing across all output clocks.
- Multiple output clocks: Supports distribution to multiple devices.
- Operating frequency: Supports clock frequencies up to a specified maximum (consult datasheet for specific value).
- Low power consumption: Reduces overall system power requirements.
- 3.3V power supply: Compatible with common logic voltage levels.
- Industrial temperature range: Operates reliably in harsh environments.
- Available in TSSOP package: Small footprint for space-constrained applications.
Benefits:
- Improved system performance: Precise clock distribution enhances the speed and reliability of digital systems.
- Reduced timing errors: Low skew outputs minimize timing-related issues.
- Simplified clock distribution: Single device replaces multiple discrete components.
- Lower power consumption: Contributes to energy-efficient system design.
- Increased system reliability: Robust design ensures stable operation over a wide range of conditions.
Additional Details:
The IDT2309NZ-1HPGGI8 is typically used in applications where maintaining precise timing relationships between different parts of a digital system is crucial. The device's low skew and zero delay characteristics make it ideal for distributing high-speed clocks to multiple destinations without introducing significant timing errors. The datasheet provides detailed information on operating conditions, timing parameters, and package dimensions.