The 9LVS3162BKLFT is a high-performance, low-power LVDS fanout buffer designed for high-speed data transmission applications. It distributes one LVDS input signal to two identical LVDS output signals with minimal signal degradation. The device operates from a 3.3V supply and features a low additive jitter, ensuring signal integrity in demanding environments. Its small package size makes it suitable for space-constrained applications.
Applications
- Clock distribution
- Data transmission
- Networking equipment
- Telecommunications
- High-speed backplanes
Features
- LVDS input and output
- Two LVDS outputs
- Low additive jitter
- 3.3V supply operation
- Small package size
Benefits
- High-speed data transmission
- Minimal signal degradation
- Low power consumption
- Space-saving design
- Improved system performance
Additional Details
The 9LVS3162BKLFT features a typical propagation delay of 250ps and a maximum data rate of 800Mbps. It is available in a 16-pin QFN package. The device includes an output enable pin for flexible control and can operate over an industrial temperature range of -40°C to +85°C. The low skew and jitter characteristics of this fanout buffer make it an excellent choice for maintaining signal integrity in high-speed communication systems. It is also ideal for applications requiring precise clock distribution with minimal timing variations.