EN
  • EN
  • DE

9LPRS441AGLFT

Part No 9LPRS441AGLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1116+
Reference case TSSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 751650-9LPRS441AGLFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 9LPRS441AGLFT CAD Model

Description

The 9LPRS441AGLFT is a clock synthesizer and buffer from IDT (Integrated Device Technology), designed for various high-performance applications requiring precise clock signals. It is commonly used in computing, networking, and consumer electronics to generate and distribute clock frequencies with low jitter and high accuracy.

Applications:

  • Desktop and laptop computers
  • Server and workstation platforms
  • Networking equipment such as routers and switches
  • Graphics cards
  • Storage devices

Features:

  • Generates multiple clock frequencies from a single reference clock
  • Low jitter performance for high-speed data transmission
  • Supports various industry standard clock formats
  • Integrated buffer for clock distribution
  • Power management features for energy efficiency

Benefits:

  • Enables precise timing and synchronization in electronic systems
  • Improves data transfer rates and signal integrity
  • Reduces clock skew and jitter, enhancing system stability
  • Simplifies clock distribution design
  • Optimizes power consumption

Additional Details:

The IDT 9LPRS441AGLFT is a versatile clock synthesizer designed to meet the demanding requirements of modern electronic systems. It takes a reference clock input and generates multiple output frequencies, which are used to synchronize various components within a system. The device features low jitter performance, which is critical for high-speed data transmission and reliable operation. The integrated buffer allows for efficient clock distribution, minimizing signal degradation and ensuring that all components receive a clean and stable clock signal.

The 9LPRS441AGLFT supports various industry standard clock formats, making it compatible with a wide range of processors, chipsets, and other integrated circuits. It also incorporates power management features, which help to optimize energy consumption and reduce overall system power. IDT's commitment to quality and innovation ensures that the 9LPRS441AGLFT provides reliable and consistent performance in demanding applications.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess