EN
  • EN
  • DE

95V857AKT

Part No 95V857AKT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816238-95V857AKT
Ultra Librarian 3D Model Ultra Librarian 95V857AKT CAD Model

Description

The 95V857AKT is a clock buffer from IDT (Integrated Device Technology) designed for high-performance clock distribution in a variety of applications. This device is part of IDT's extensive portfolio of timing solutions and is aimed at systems requiring precise and low-skew clock signals. It's designed to distribute clock signals with minimal degradation, ensuring timing integrity across the system.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for clock distribution.
  • Servers and Data Centers: Employed in servers and data center equipment for synchronous operation and clock signal integrity.
  • Telecommunications Infrastructure: Used in telecom equipment for distributing clock signals accurately.
  • Industrial Control Systems: Found in industrial automation systems for precise timing and synchronization.
  • ATE (Automated Test Equipment): Used in test and measurement equipment for precise clock distribution.

Features

  • Low Skew: Designed to minimize skew between output clocks, ensuring timing consistency.
  • Multiple Outputs: Provides multiple clock outputs, allowing for distribution to various system components.
  • High-Frequency Operation: Supports high-frequency clock signals, catering to high-speed applications.
  • Low Jitter: Features low jitter performance, ensuring minimal timing errors.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Improved System Performance: Low skew and jitter enhance system performance by ensuring timing accuracy.
  • Simplified Clock Distribution: Multiple outputs simplify clock distribution and reduce the need for additional components.
  • Enhanced Reliability: Stable and accurate clock signals improve system reliability.
  • Design Flexibility: Wide operating voltage range provides flexibility in system design.
  • Reduced Timing Errors: Minimizes timing errors, ensuring accurate operation of synchronous systems.

Additional Details

The 95V857AKT clock buffer typically supports various clock input and output formats, offering flexibility in system integration. Detailed technical specifications, including frequency range, output skew, and supply voltage, can be found in the product datasheet provided by IDT. It is designed to operate within a specified temperature range, ensuring reliable performance in different environments. The device complies with industry standards for timing and synchronization, ensuring compatibility with other system components.

You May Also Be Interested in

Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess