EN
  • EN
  • DE

MAX2692EWS+T

Part No MAX2692EWS+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC RF AMP WLAN 2.5GHZ 4WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel
Frequency 2.5GHz
P1dB -16dBm
Gain 18.2dB
Noise Figure 1.1dB
RF Type WLAN
Supply Voltage (V) 1.6V ~ 3.6V
Supply Current 4mA
Test Frequency 2.5GHz
Manufacturer Package 4-WFBGA, WLBGA
Supplier Device Package 4-WLP (0.84x0.84)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702748-MAX2692EWS+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2692EWS+T CAD Model

Description

The MAX2692EWS+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to deliver exceptional signal amplification with minimal added noise. This makes it an ideal choice for a wide range of RF and wireless applications where maintaining signal integrity is critical, such as GPS receivers, wireless LANs (WLANs), and base station infrastructure.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for various applications.
  • Low Noise Figure: With its low noise figure, the MAX2692EWS+T ensures that the signal-to-noise ratio (SNR) is maintained, leading to better performance of the end application.
  • High Linearity: The amplifier provides high linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Adjustable Current: Users can adjust the supply current, allowing for optimization between performance and power consumption based on application needs.
  • Integrated Shutdown Feature: The device includes a shutdown feature that helps to save power when the amplifier is not in use.

Applications

The MAX2692EWS+T is suitable for a variety of applications, including but not limited to:

  • GPS and GNSS receivers
  • Wireless LANs (WLANs)
  • ISM Band Applications
  • Cellular base station infrastructure
  • Remote Keyless Entry Systems

Product Specifications

Parameter Value
Manufacturer Maxim Integrated
Part Number MAX2692EWS+T
Package / Case WLP-6
RoHS Compliant

The MAX2692EWS+T is designed with Maxim Integrated's advanced technology, ensuring reliability and performance for critical RF systems. Its compact form factor and low power consumption make it an excellent choice for portable and battery-powered applications.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1655 $54.1515
30+ $3.4178 $102.5340
46+ $3.3110 $152.3060
63+ $3.2042 $201.8646
81+ $3.0974 $250.8894
109+ $2.7770 $302.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess