EN
  • EN
  • DE

843011AG

Part No 843011AG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816050-843011AG
Ultra Librarian 3D Model Ultra Librarian 843011AG CAD Model

Description

The 843011AG is a low-skew, 1-to-11 fanout buffer from IDT (Integrated Device Technology). This device is designed for high-performance clock distribution in various applications, including networking, telecommunications, and data centers. It provides eleven identical clock outputs with minimal skew, ensuring synchronized timing for critical system components.

Applications:

  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) for clock distribution.
  • Server Systems: Implemented in server motherboards for timing synchronization of CPUs, memory, and peripherals.
  • Data Centers: Employed in data center infrastructure for precise clock distribution across multiple devices.
  • Telecommunications Equipment: Utilized in base stations and telecommunications switches for reliable timing signals.
  • High-Performance Computing: Integrated into high-speed computing systems for synchronized data processing.

Features:

  • Low Skew: Minimizes timing differences between output clock signals, ensuring accurate synchronization.
  • 1-to-11 Fanout: Provides eleven identical clock outputs from a single input.
  • Low Jitter: Reduces phase noise in the clock signal, improving overall system performance.
  • Wide Frequency Range: Supports a broad range of clock frequencies, accommodating different application requirements.
  • Low Power Consumption: Operates with minimal power, reducing overall system power consumption.

Benefits:

  • Improved System Performance: Precise clock distribution enhances overall system performance and reliability.
  • Enhanced Timing Accuracy: Low skew and jitter ensure accurate timing synchronization across the system.
  • Versatile Applications: Suitable for a wide range of applications requiring precise clock distribution.
  • Efficient Power Usage: Minimizes power consumption, reducing overall system power requirements.
  • Simplified Design: Easy integration into existing systems with minimal design effort.

Additional Details:

The 843011AG operates with a supply voltage of typically 3.3V or 2.5V. It features a fanout buffer architecture that minimizes signal degradation and maintains signal integrity. The device is available in various package options, including TSSOP and QFN, for flexible PCB layout. Consult the IDT datasheet for detailed specifications, including timing characteristics, electrical parameters, and mechanical dimensions.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess