EN
  • EN
  • DE

82V2088BBG

Part No 82V2088BBG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Telecom
Description IC LINE INTERFACE UNIT 208BGA / Line Interface Unit 49.152Mbps E1/J1/T1 Short/Long Parallel/Serial 208-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tray
Function Line Interface Unit (LIU)
Interface LIU
Operating Supply Voltage 3.13 V ~ 3.47 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 208-BGA
Manufacturer Package 208-PBGA (17x17)
Win Source Part Number 776658-82V2088BBG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10
Family Name 82V2088
Introduction Date December 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 82V2088BBG CAD Model

Description

The 82V2088BBG is a high-performance T1/E1 transceiver manufactured by IDT (Integrated Device Technology). This device is designed for telecommunications applications and provides robust T1/E1 line interface capabilities. It integrates all the necessary functions for transmitting and receiving data over T1/E1 lines, including clock recovery, line encoding/decoding, and jitter attenuation.

Applications:

  • T1/E1 Line Cards
  • Voice over IP (VoIP) Gateways
  • Digital Cross-Connect Systems (DCS)
  • Channel Service Units/Data Service Units (CSU/DSU)
  • Private Branch Exchanges (PBX)
  • Wireless Base Stations

Features:

  • T1/E1 Transceiver
  • Integrated Clock Recovery
  • Line Encoding/Decoding: AMI, B8ZS, HDB3
  • Jitter Attenuation
  • Loopback Testing Capabilities
  • Diagnostic Monitoring
  • Low Power Consumption

Benefits:

  • Complete T1/E1 Solution: Integrates all necessary functions for T1/E1 line interfacing, simplifying system design.
  • Reliable Data Transmission: Clock recovery and jitter attenuation ensure accurate and reliable data transmission over T1/E1 lines.
  • Flexible Line Encoding: Supports multiple line encoding formats, providing compatibility with various T1/E1 standards.
  • Diagnostic Capabilities: Loopback testing and diagnostic monitoring facilitate system troubleshooting and maintenance.
  • Low Power Operation: Reduces power consumption, making it suitable for energy-sensitive applications.

The 82V2088BBG T1/E1 transceiver provides a comprehensive and reliable solution for telecommunications equipment. Its integrated features, robust performance, and diagnostic capabilities make it a suitable choice for various T1/E1 line applications, ensuring efficient and accurate data transmission.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.4395 $113.4395
2+ $109.7801 $219.5602
3+ $106.1209 $318.3627
4+ $95.1428 $380.5712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 603 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess