EN
  • EN
  • DE

74LVCH16244ADGGR

Part No 74LVCH16244ADGGR
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815977-74LVCH16244ADGGR
Ultra Librarian 3D Model Ultra Librarian 74LVCH16244ADGGR CAD Model

Description

Product Overview: 74LVCH16244ADGGR by Texas Instruments

The 74LVCH16244ADGGR is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to address the needs of high-speed signal transmission while maintaining low power consumption. This integrated circuit (IC) is part of the 74LVCH family, which is renowned for its low-voltage operation and high noise immunity, making it an ideal choice for a wide range of applications including computing, networking, and telecommunications.

Featuring 16 non-inverting buffers with 3-state outputs, the 74LVCH16244ADGGR can be used to drive bus lines or buffer memory address registers with the flexibility of high-speed operation and minimal power draw. The 3-state outputs ensure that multiple outputs can be connected together for bus driving capabilities without the risk of damaging the IC or the bus lines.

Key Features

  • Wide Operating Voltage Range: This device is designed to operate from 1.65V to 3.6V, which allows it to support both 3.3V and 2.5V logic levels, providing designers with the flexibility to integrate it into various low-voltage systems.
  • High Drive Capability: With outputs that can sink/source up to 24 mA, the 74LVCH16244ADGGR can drive multiple loads simultaneously, making it highly suitable for bus-oriented applications.
  • Bus Hold on Data Inputs: The bus hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors and helps to prevent floating inputs, thus ensuring stable operation.
  • Low Power Consumption: The IC exhibits reduced power consumption, which is critical for battery-operated and power-sensitive applications.
  • High Noise Immunity: The device's design provides enhanced noise immunity, which is essential for maintaining signal integrity in noisy environments.

Package and Quality

The 74LVCH16244ADGGR comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, known for its space-saving footprint. This package is suitable for surface mount technology (SMT), providing a compact solution for densely packed PCBs. Texas Instruments ensures high manufacturing standards, and the product is compliant with RoHS (Restriction of Hazardous Substances) regulations, reflecting the company's commitment to environmental sustainability.

In summary, the 74LVCH16244ADGGR from Texas Instruments is a versatile, high-performance buffer and line driver that offers reliable operation in a wide range of applications. Its low-voltage operation, high drive capability, and robust noise immunity make it a preferred choice for designers looking to optimize their digital systems for speed and efficiency.

You May Also Be Interested in

Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess