EN
  • EN
  • DE

80HCPS1848CBRI-L

Part No 80HCPS1848CBRI-L
Manufacturer IDT, Integrated Device Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816030-80HCPS1848CBRI-L
Ultra Librarian 3D Model Ultra Librarian 80HCPS1848CBRI-L CAD Model

Description

The 80HCPS1848CBRI-L is a high-performance clock synthesizer from IDT (Integrated Device Technology). It's designed to generate precise and stable clock signals for a variety of applications, ensuring optimal performance and timing accuracy in complex electronic systems. This device is particularly useful in systems requiring multiple clock frequencies and low jitter.

Applications

  • Networking Equipment: Used in routers, switches, and servers to provide precise timing for data transmission and synchronization.
  • Data Centers: Employed in servers and storage systems to ensure accurate clock signals for high-speed data processing and storage.
  • Telecommunications: Integrated into base stations and communication infrastructure to maintain synchronization and timing accuracy.
  • High-Performance Computing: Utilized in supercomputers and advanced computing systems to generate stable clock signals for processors and memory.
  • Audio and Video Processing: Found in professional audio and video equipment to ensure accurate timing for signal processing and synchronization.

Features

  • High-Precision Clock Generation: Generates accurate and stable clock signals with low jitter, ensuring optimal system performance.
  • Multiple Clock Outputs: Provides multiple independent clock outputs, allowing for flexible clock distribution.
  • Programmable Frequency: Offers programmable frequency settings, enabling customization to meet specific application requirements.
  • Low Jitter Performance: Features ultra-low jitter, minimizing timing errors and improving system reliability.
  • Integrated PLL: Includes an integrated Phase-Locked Loop (PLL) for frequency multiplication and jitter attenuation.

Benefits

  • Improved System Performance: Provides precise and stable clock signals, enhancing overall system performance and timing accuracy.
  • Flexible Clock Distribution: Multiple clock outputs allow for efficient and flexible clock distribution to various system components.
  • Reduced Timing Errors: Low jitter performance minimizes timing errors, improving system reliability and data integrity.
  • Customizable Frequency Settings: Programmable frequency settings enable customization to meet specific application needs.
  • Simplified System Design: Integrated PLL simplifies system design and reduces the need for external components.

Additional Details

The 80HCPS1848CBRI-L operates on a specific supply voltage and features a specific operating temperature range. It is available in a specific package type, such as a QFN or LQFP, which affects its size and thermal characteristics. The device supports various clock output formats, such as LVPECL, LVDS, and HCSL, depending on the specific configuration. For detailed electrical characteristics, timing specifications, and application notes, consult the official product datasheet from IDT.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess