The 74FCT245ATSO is an octal transceiver with 3-STATE outputs manufactured by IDT (Integrated Device Technology). This device is part of the FCT (Fast CMOS Technology) family, offering high-speed performance with low power consumption. It's designed for bidirectional synchronous and asynchronous data communication between data buses. The direction of data flow is controlled by a direction control (DIR) input.
Applications
- Memory interface
- Data bus transceiver
- Backplane communication
- High-speed data transfer systems
- General-purpose bus interfacing
Features
- High-speed operation: propagation delay typically 4.7 ns
- Low power consumption: ICC typically 10 mA
- Bidirectional data flow: allows data transfer in both directions
- 3-STATE outputs: allows for connection to a bus without loading it
- TTL-compatible inputs: interfaces easily with TTL logic
- Output drive capability: -48 mA/48 mA
- Operating voltage: 4.75V to 5.25V
- Operating temperature range: -40°C to +85°C
- Package: SOIC-20 (Small Outline Integrated Circuit)
Benefits
- Improved system performance due to high-speed operation
- Reduced power consumption, leading to energy savings
- Versatile data transfer capabilities with bidirectional functionality
- Enhanced system flexibility through 3-STATE outputs
- Easy integration with existing TTL logic
- High output drive capability allows for driving multiple loads
- Reliable operation over a wide temperature range
Additional Details
The 74FCT245ATSO transceiver is available in a SOIC-20 package. The direction of data flow is determined by the DIR input pin. When DIR is high, data flows from A to B; when DIR is low, data flows from B to A. The output enable (OE) pin, when high, disables both A and B ports, placing the device in a high-impedance state. It operates within a supply voltage range of 4.75V to 5.25V, and its input thresholds are TTL-compatible, ensuring seamless integration with TTL logic families. The device's high-speed performance, combined with its bidirectional data transfer capability, makes it suitable for a wide range of applications.
This transceiver is a cost-effective and high-performance solution for applications requiring bidirectional data communication between buses. The combination of speed, low power consumption, and high drive capability makes it an excellent choice for various digital systems.