Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube
PLL Yes
Main Purpose PCI Express (PCIe)
Input Clock, Crystal
Output HCSL, LVDS
Number of Circuits 1
Frequency - Max 100MHz
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series ICS557-01
Manufacturer Pack Quantity 97
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805594-557M-01LF
Ultra Librarian 3D Model Ultra Librarian 557M-01LF CAD Model

Description

The 805594-557M-01LF is an integrated device technology manufactured by IDT.

  • Package: Tube
  • Mounting Style: Surface Mount
  • Maximum Frequency: 100MHz
  • Number of Circuits: 1
  • Input: Clock or Crystal
  • Output: HCSL or LVDS
  • PLL: Yes
  • Application: PCI Express (PCIe)
  • Supplier Device Package: 8-SOIC
  • Operating Temperature: 0°C ~ 70°C
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 97
  • MSL Level: 1
  • Supply Voltage: 3.135V ~ 3.465V
  • Part Number Series: ICS557-01

You May Also Be Interested in

Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Lowest to $5.3085
ECAD model for CDCR83ADBQR
Renesas Electronics America
Need more? Email Us
ECAD model for 82V3358EDG8
Renesas Electronics America
IC CLOCK SYNTHESIZER 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $8.4160
ECAD model for 5V41065PGGI
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $10.5123
ECAD model for CDCF2509PWR
IDT, Integrated Device Technology Inc
Zero Buffer 1Clock Inputs 48-Pin TSSOP T/R
Need more? Email Us
ECAD model for CSPT857CPA8
Renesas Electronics America
Need more? Email Us
ECAD model for ICS9250BF-28LFT
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 72VFQFPN / AMD CPU Clock/Frequency Synthesizer, Multiplexer IC 234.33MHz 1 Output 72-VFQFPN (10x10)
Need more? Email Us
ECAD model for 9EPRS488CKLFT
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $10.4105
ECAD model for CDCU2A877ZQLR
Texas Instruments
IC CLOCK GEN FOR XDR MEM 28TSSOP
Need more? Email Us
ECAD model for CDCD5704PWRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention