EN
  • EN
  • DE

RJ1V-CH-D24

Part No RJ1V-CH-D24
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description Electromechanical Relay 24VDC 1.08KOhm 16A SPDT(29x13x25.5)mm THT General Purpose Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE, CSA, UL, VDE
Coil Current 22.1 mA
Coil Voltage (DC) 24 V
Current Rating 16 A
Mount PCB
Number of Pins 8
Power Rating 4 kW
RoHS Compliant
Termination Through Hole
Throw Configuration SPDT
Voltage Rating (AC) 250 V
Win Source Part Number 1088417-RJ1V-CH-D24
Categories Power Relays,Over 2 Amps
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJ1V-CH-D24 CAD Model

Description

This electronic component is a power relay that is designed for use in high-current applications.

  • Current Rating: 16 A
  • Power Rating: 4 kW
  • Coil Current: 22.1 mA
  • Voltage Rating: 250 V AC
  • Approvals: CE, CSA, UL, and VDE
  • Popularity Rating: Low popularity
  • Supply: Short supply
  • Alternative parts: Several alternative parts available

You May Also Be Interested in

TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Lowest to $10.2632
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess