Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044341-NWAL-124R
Categories Pushbutton Switches
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NWAL-124R CAD Model

Description

The IDEC 1044341-NWAL-124R is a pushbutton switch that is widely used in various electronic applications. This pushbutton switch is non-compliant with RoHS and has low popularity in the market. It is also facing a shortage in supply and demand status. It is an alternative part for NWAL-124RNWAL124R. Despite its low popularity, this pushbutton switch is highly reliable and durable. It is designed to provide a long-lasting performance and is suitable for use in harsh environments. The IDEC 1044341-NWAL-124R pushbutton switch is a cost-effective solution for various electronic applications.

You May Also Be Interested in

Switchcraft Inc.
SWITCH PUSH SPDT 0.25A 28V
Need more? Email Us
ECAD model for EP903
Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole
Need more? Email Us
ECAD model for B3J-2000
Littelfuse Inc.
SWITCH P-P
Lowest to $36.5585
ECAD model for 50002
C&K Components
SWITCH PUSH BUTTON
Need more? Email Us
ECAD model for HP 3101-3080 (REV.A)
E-SWITCH
SWITCH PUSH DPDT 0.1A 30V
Need more? Email Us
ECAD model for TL2201EEZB
C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
ECAD model for EP12SD1CBE
Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch Through Hole
Need more? Email Us
ECAD model for B3J-1400
Omron
Pushbutton Switch SPST-NC Standard, Illuminated Panel Mount, Front
Need more? Email Us
ECAD model for A22L-CA-T1-01A
Adafruit Industries LLC
SWITCH PUSHBUTTON SPST-NO GRN
Need more? Email Us
ECAD model for 1193

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention