Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1211268-NAQD-211
Categories Pushbutton Switches
Manufacturer IDEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAQD-211 CAD Model

Description

The IDEC pushbutton switch, with the Win Source Part Number 1211268-NAQD-211, is a pushbutton switch that is highly demanded in the market.

  • Manufacturer: IDEC
  • Product Type: Pushbutton Switch
  • RoHS Compliant: No
  • Popularity: Medium

You May Also Be Interested in

NKK Switches
STD SIZE PUSHBUTTON/NONILLUMINAT
Need more? Email Us
ECAD model for YB215CWSPW01-5C-HB-002
C&K Components
SWITCH PUSH SPST-NO 1A 120V
Need more? Email Us
ECAD model for TP11SHZQE
NKK Switches
STD SIZE PUSHBUTTON/NONILLUMINAT
Need more? Email Us
ECAD model for YB215CWSPW01-6B-HB-001
NKK Switches
SWITCH PUSH SPST-NO 0.4VA 28V
Need more? Email Us
ECAD model for GB215AP
Apem Inc.
SWITCH PUSHBUTTON SPST 4A 12V
Need more? Email Us
ECAD model for IPR1FAD2
Schurter Inc.
SWITCH PUSH SPST-NO 125MA 48V
Need more? Email Us
ECAD model for 1241.2800
Bulgin
SWITCH PUSH SPST-NO 0.05A 24V
Need more? Email Us
ECAD model for MPI002/28/D5
C&K Components
SWITCH PUSH DPDT 0.2A 30V
Need more? Email Us
ECAD model for PN22LESA03QE
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Need more? Email Us
ECAD model for UB15NKG01N-A

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention