Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 160mV
Operating Supply Voltage 7 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1230683-NCV7380DR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV7380
Introduction Date November 18, 2003
ECCN 5A001.a.4
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCV7380DR2G CAD Model

Description

ON Semiconductor NCV7380DR2G Product Overview

The NCV7380DR2G is a high-performance automotive-grade integrated circuit designed by ON Semiconductor, renowned for its expertise in power management and precision engineering. This low-side driver is specifically tailored for automotive applications, providing a robust and efficient solution for driving inductive loads such as relays, solenoids, and other actuators within a vehicle's electronic systems.

Key Features

  • High Output Current: The NCV7380DR2G is capable of delivering a continuous output current of up to 1A, making it suitable for a wide range of automotive applications that require high-current driving capabilities.
  • Low R<sub>DS(on): It boasts a low on-resistance, which translates to reduced power dissipation and improved overall efficiency, a critical aspect for automotive power management.
  • Wide Operating Voltage Range: The device operates over a broad voltage range of 6V to 28V, accommodating the fluctuations commonly found in automotive power systems.
  • Overcurrent Protection: To safeguard the system and the load, the NCV7380DR2G includes overcurrent protection, ensuring reliable operation even under fault conditions.
  • Diagnostic Feedback: This driver offers diagnostic feedback that helps in monitoring the status of the driven load, contributing to the system's safety and reliability.
  • Temperature Protection: With built-in thermal shutdown protection, the device prevents overheating, further enhancing its durability and lifespan.

Applications

The versatility and robustness of the NCV7380DR2G make it an ideal choice for a variety of automotive applications, including:

  • Body Control Modules
  • Engine Control Units
  • Power Distribution Modules
  • LED Lighting Systems
  • Automotive Relay Drivers

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the NCV7380DR2G, which is designed to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, ensuring that it meets the highest reliability standards for automotive electronic components. The device is also provided in a compact SOIC-8 package, optimized for space-constrained applications.

With its combination of performance, protection features, and diagnostic capabilities, the NCV7380DR2G from ON Semiconductor stands out as a superior choice for designers looking to enhance the reliability and efficiency of automotive electronic systems.

You May Also Be Interested in

Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
ON Semiconductor
Need more? Email Us
ECAD model for MC3486DG
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention