Products specifications Report Issue?

Category Switches - Accessories
Mfr IDEC
Series HW
Package Bulk
Product Status Active
Accessory Type Legend Plate
For Use With/Related Products HW Series
Base Product Number HWAS
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 1046042-HWAS-317
Ultra Librarian 3D Model Ultra Librarian HWAS-317 CAD Model

Description

The IDEC 1046042-HWAS-317 is a legend plate accessory designed for use with the HW series switches.

  • Type: Legend plate accessory
  • Accessory For: HW series switches
  • Category: Switches - Accessories
  • Manufacturer: IDEC
  • Package: Bulk
  • Standard Package: 1 piece
  • Product Status: Active
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

Grayhill Inc.
KEYPAD LEGEND
Need more? Email Us
ECAD model for 84BB-1018-A
Schneider Electric
HARMONY XB4, HARMONY XB5, WHITE /
Need more? Email Us
ECAD model for ZBW911
Omron
GUARD SWITCH SQUARE
Need more? Email Us
ECAD model for A3BA-5050
Schneider Electric
HARMONY XB4, PADLOCKABLE GUARD F
Need more? Email Us
ECAD model for ZBZ1604
Raspberry Pi
Raspberry Pi 5 - Cable Assembly
Need more? Email Us
ECAD model for SC1133
FreeWave Technologies
Networking Antenna Cable For use with
Need more? Email Us
ECAD model for ASC0202NN
Omron
PUSHBUTTON FULL BOOT CLEAR
Need more? Email Us
ECAD model for A3PJ-5060
Phoenix Contact
Connector End Plate For CLIPLINE STS Series
Need more? Email Us
ECAD model for 3038202
Carling Technologies
HARDWARE SWITCH ROCKER
Need more? Email Us
ECAD model for VVASST5-100

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention