EN
  • EN
  • DE

ASW300-1

Part No ASW300-1
Manufacturer IDEC
Catalog OEM Parts (A - B)
Description TW 3 Poss Plastic Screw Pushbutton, 10 A 22mm No IP65 400V 220V Latching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Plastic
Maximum Operating Temperature 50 °C
Min Operating Temperature -25 °C
Number of Pins 3
Number of Positions 3
Ratings IP65
RoHS Compliant
Termination Screw
Win Source Part Number 1097432-ASW300-1
Categories OEM Parts(A-B)
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASW300-1 CAD Model

Description

The ASW300-1 is a 3-position screw termination switch manufactured by IDEC.

  • IP Rating: IP65
  • Body Material: Plastic
  • Maximum Operating Temperature: 50°C
  • Minimum Operating Temperature: -25°C
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • RoHS: Compliant

You May Also Be Interested in

Sony
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess