EN
  • EN
  • DE

ABW110-BGR

Part No ABW110-BGR
Manufacturer IDEC
Catalog Pushbutton Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Pushbutton Switches
Mfr IDEC
Series TW
Package Bulk
Mounting Type Panel Mount, Front
Type Standard
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 10A (AC), 8A (DC)
Voltage Rating - AC 110 V
Voltage Rating - DC 24 V
Actuator Type Round, Button, Flush
Actuator Marking No Marking
Color - Actuator/Cap Black, Green, Red
Termination Style Screw Terminal
Ingress Protection IP65 - Dust Tight, Water Resistant
Panel Cutout Dimensions Circular - 22.30mm Dia
Temperature Range - Operating -25°C ~ 50°C
Mechanical Life 5,000,000 Cycles
Base Product Number ABW110
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9035
Win Source Part Number 1315877-ABW110-BGR
Ultra Librarian 3D Model Ultra Librarian ABW110-BGR CAD Model

Description

The ABW110-BGR is a pushbutton switch from IDEC. It is a standard type switch with a screw terminal termination style. The device is designed for panel mounting and has a circular panel cutout with a diameter of 22.30mm. It is a single-pole, single-throw normally open switch with an off-momentary function. The ABW110-BGR has a voltage rating of 110V AC and 24V DC. It features a current rating of 10A (AC) and 8A (DC). The switch has an ingress protection rating of IP65, making it dust-tight and water-resistant. The device has a mechanical life of 5,000,000 cycles and can operate in a temperature range of -25°C to 50°C. The ABW110-BGR is an EAR99 product and has an HTSUS of 8536.50.9035. The switch is available in black, green, and red colors.

You May Also Be Interested in

Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
C&K Components
Electromechanical Switch Key Switch N.O. SPST 0.1A Box
Need more? Email Us
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A
Lowest to $4.0665
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V / Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Need more? Email Us
ALPS Electric
Switch Push Button N.O./N.C. DPDT Plunger 0.1A 30VDC Latching PC Pins Thru-Hole Bulk
Need more? Email Us
IDEC
Switch Hardware Nameplate
Need more? Email Us
Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole
Need more? Email Us
TE Connectivity
SWITCH PUSH SPST-NO 0.4VA 20V / Switch Push Button OFF (ON) SPST Round Plunger 20VAC 20VDC 0.4VA Momentary Contact Thru-Hole PC Pins Loose
Need more? Email Us
C&K Components
Switch Pushbutton SPDT 1A 14V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess