The X25320F is a 32Kb Serial SPI EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by IC MICROSYSTEMS. This memory device is designed for storing small amounts of data that need to be retained even when power is removed. It utilizes a Serial Peripheral Interface (SPI) for communication with a microcontroller or other host device.
Applications:
- Storage of configuration data
- Storing calibration data
- Storing user preferences
- Data logging
- Serial number storage
Features:
- 32Kb (4096 x 8) memory array
- SPI Serial Interface
- Single supply operation (typically 2.7V to 5.5V)
- Low power consumption
- Write protect feature
- Self-timed write cycle
Benefits:
- Non-Volatile Memory: Data is retained even when power is removed, ensuring that critical information is not lost.
- Easy Interface: The SPI interface simplifies communication with microcontrollers, requiring only a few pins.
- Low Power Consumption: The device consumes very little power, making it suitable for battery-powered applications.
- Data Protection: The write protect feature prevents accidental overwriting of data.
- Simple Operation: The self-timed write cycle simplifies programming, requiring no external timing components.
Technical Specifications: The X25320F typically operates from a single supply voltage of 2.7V to 5.5V. The SPI clock frequency is typically up to 10 MHz. The write cycle time is typically a few milliseconds. The device has a write protect pin that can be used to prevent writes to the memory array. The operating temperature range is typically -40°C to +85°C. Consult the datasheet for detailed specifications, including timing diagrams and electrical characteristics.
The X25320F Serial SPI EEPROM provides a reliable and efficient solution for non-volatile data storage. Its easy interface, low power consumption, and data protection features make it suitable for a wide range of applications.