EN
  • EN
  • DE

IBM25PPC750L-GB500C2T

Part No IBM25PPC750L-GB500C2T
Manufacturer IBM
Catalog OEM Parts (F - I)
Description MPU PowerPC750 RISC 64-Bit 0.2um 500MHz 1.8V/2.5V/3.3V 360-Pin CBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991361-IBM25PPC750L-GB500C2T
Categories OEM Parts(F-I)
Manufacturer IBM
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IBM25PPC750L-GB500C2T CAD Model

Description

The IBM25PPC750L-GB500C2T is a PowerPC 750L embedded processor manufactured by IBM. This processor is designed for low-power applications while providing a balance of performance and efficiency. It's commonly found in various embedded systems, networking devices, and other applications where power consumption is a key concern.

Applications

  • Networking Equipment: Routers, switches, and network storage devices.
  • Embedded Control Systems: Industrial control systems, automotive control, and robotics.
  • Printers and Scanners: Controlling print engines and scanning mechanisms.
  • Set-Top Boxes: Processing audio and video in digital TV boxes.
  • Aerospace and Defense: Used in embedded systems requiring robust performance.

Features

  • PowerPC 750L Core
  • 266 MHz to 500 MHz Clock Speed
  • Low Power Consumption
  • 32 KB Instruction Cache
  • 32 KB Data Cache
  • Integrated Memory Controller
  • PCI Interface
  • Serial Ports (UART)
  • Timers and Counters

Benefits

  • Low Power: Optimised for power-sensitive applications extending battery life.
  • Performance: Balances performance with power efficiency for complex tasks.
  • Integration: Combines CPU, cache and memory controller in one chip.
  • Versatility: Suitable for diverse embedded application.
  • Cost Effective: Provides a performance/cost ratio that suits various budgets.

Additional Details

The IBM25PPC750L-GB500C2T processor is often paired with external memory, such as SDRAM or Flash memory, to store program code and data. It supports various operating systems, including embedded Linux and real-time operating systems (RTOS). Proper heat sinking is required to dissipate heat generated during operation. The processor's PCI interface allows it to communicate with peripheral devices. The specific features and performance characteristics of the processor may vary depending on the configuration and operating conditions. The part number designation indicates the specific clock speed and other characteristics of the processor.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Panasonic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess