EN
  • EN
  • DE

IBM POWER-SFF-3-TRAY - SFF-3 DISK TRAY 2.5" FOR POWER SYSTEMS

Part No IBM POWER-SFF-3-TRAY - SFF-3 DISK TRAY 2.5" FOR POWER SYSTEMS
Manufacturer IBM
Catalog IT infrastructure Accessories
Description SFF-3 DISK TRAY 2.5" FOR POWER SYSTEMS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413682-IBM POWER-SFF-3-TRAY - SFF-3 DISK TRAY 2.5" FOR POWER SYSTEMS
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM POWER-SFF-3-TRAY - SFF-3 DISK TRAY 2.5" FOR POWER SYSTEMS CAD Model

Description

The IBM POWER-SFF-3-TRAY is an essential hardware component designed for use with IBM Power Systems. This Small Form Factor (SFF) disk tray offers a secure and stable platform for installing 2.5"" storage drives, facilitating the expansion or replacement of storage resources within these computing environments. Tailored to fit the precise specifications of IBM's Power Systems, this disk tray ensures compatibility and reliability, enabling seamless integration into the existing system architecture. Its robust design guarantees the protection and optimum performance of the installed drives, enhancing the overall storage capacity and efficiency of the Power Systems. Easy to install and maintain, the IBM POWER-SFF-3-TRAY disk tray is a user-friendly solution that supports the flexible and scalable nature of modern data center operations, ensuring that businesses can accommodate growing data storage needs without compromising on system stability or performance.

You May Also Be Interested in

EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess