EN
  • EN
  • DE

IBM IBM-57D8 - 6Gb PCIe3 (x8) SAS Raid Controller 4U

Part No IBM IBM-57D8 - 6Gb PCIe3 (x8) SAS Raid Controller 4U
Manufacturer IBM
Catalog Adapters
Description 6Gb PCIe3 (x8) SAS Raid Controller 4U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414289-IBM IBM-57D8 - 6Gb PCIe3 (x8) SAS Raid Controller 4U
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM IBM-57D8 - 6Gb PCIe3 (x8) SAS Raid Controller 4U CAD Model

Description

The IBM IBM-57D8 represents the latest in RAID (Redundant Array of Independent Disks) controller technology, offering a powerful and reliable solution for managing SAS (Serial Attached SCSI) storage in enterprise environments. Operating on a PCIe 3.0 interface with an x8 bandwidth, this controller card is capable of delivering speeds up to 6Gb/s for connected SAS drives, ensuring optimal performance for data-intensive applications. Designed to fit a 4U rackmount form factor, this controller supports a wide array of RAID levels including 0, 1, 5, 6, 10, 50, and 60, providing flexibility in configuring storage arrays according to the desired balance of performance and redundancy. With support for up to 256 SAS or SATA devices through expanders, the IBM-57D8 is scalable to meet growing data storage needs. Advanced features such as online capacity expansion, RAID level migration, and advanced diagnostics enhance the management capabilities, ensuring data integrity and system reliability. This RAID controller is engineered for businesses that require high availability and scalability in their storage operations, making it an essential component for servers and data centers engaged in critical business applications, virtualization, and database management.

You May Also Be Interested in

Connective Peripherals Pte Ltd
RS-232/RS-485 USB TO SERIAL
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
Supermicro
Add-on Module for SYS-4048B-TR4FT
Need more? Email Us
Lenovo
2Gbs PCI-X Host Bus Adapter
Need more? Email Us
NetApp
PCIe 2-port 10GbE bare cage SFP+ adapter
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS PCIE HBA
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess