EN
  • EN
  • DE

IBM EN0J - PCIe3 LP 4-Port (10Gb FCoE & 1GbE) SR&RJ45

Part No IBM EN0J - PCIe3 LP 4-Port (10Gb FCoE & 1GbE) SR&RJ45
Manufacturer IBM
Catalog Adapters
Description PCIe3 LP 4-Port (10Gb FCoE & 1GbE) SR&RJ45
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414668-IBM EN0J - PCIe3 LP 4-Port (10Gb FCoE & 1GbE) SR&RJ45
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EN0J - PCIe3 LP 4-Port (10Gb FCoE & 1GbE) SR&RJ45 CAD Model

Description

The IBM EN0J is a PCI Express 3.0 Low Profile 4-Port adapter designed to combine the functionality of 10 Gigabit Ethernet (10GbE) and 1 Gigabit Ethernet (1GbE) connectivity into a single card, featuring both SFP+ and RJ45 connectors. This versatile adapter supports both 10Gb Fibre Channel over Ethernet (FCoE) for high-speed storage networking and standard Ethernet communication, making it an ideal solution for mixed network environments. The low profile design ensures compatibility with a wide range of server chassis, especially those with limited space. It significantly boosts network performance, efficiency, and flexibility by delivering high bandwidth, low latency connectivity for both networking and storage applications. The IBM EN0J adapter is designed with advanced features such as hardware offloads for FCoE and iSCSI protocols, delivering improved performance and reduced CPU utilization in virtualized environments. Its implementation enhances data center consolidation efforts, simplifies network infrastructure, and reduces total cost of ownership by converging network and storage I/O through a single interface.

You May Also Be Interested in

Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess