EN
  • EN
  • DE

IBM EJ1E-IBM - Split #EJ1C to 6+6 SFF-3 Bays: Add 2nd SAS

Part No IBM EJ1E-IBM - Split #EJ1C to 6+6 SFF-3 Bays: Add 2nd SAS
Manufacturer IBM
Catalog Adapters
Description Split #EJ1C to 6+6 SFF-3 Bays: Add 2nd SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Manufacturer IBM
Win Source Part Number 1414083-IBM EJ1E-IBM - Split #EJ1C to 6+6 SFF-3 Bays: Add 2nd SAS
Ultra Librarian 3D Model Ultra Librarian IBM EJ1E-IBM - Split #EJ1C to 6+6 SFF-3 Bays: Add 2nd SAS CAD Model

Description

The IBM EJ1E-IBM is a unique storage expansion option designed to be used in conjunction with the EJ1C storage backplane. This splitter accessory allows the original 6-bay SFF-3 configuration of the EJ1C to be expanded into a dual 6-bay setup, effectively doubling the server's storage capacity by allowing the addition of an additional 6 SFF-3 drive bays. This enables a total of 12 SAS or SATA storage drives to be installed, significantly increasing the storage density and flexibility of IBM server systems. It is particularly useful for data-heavy applications and environments where storage demands continue to grow. The addition of a second SAS connection enhances data transfer speeds and reliability, ensuring that high-performance storage solutions can be realized. The EJ1E-IBM splitter is an essential component for businesses looking to maximize their storage capabilities on existing IBM servers, leveraging the primary benefits of flexibility, scalability, and enhanced performance.

You May Also Be Interested in

Lenovo
Lenovo 46C9010
Need more? Email Us
Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
NetApp
HBA,FC,Tape,PCIe,4Gb,Op (2),R6
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us
Lenovo
10GB 2+2
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS PCIE HBA
Need more? Email Us
Supermicro
Supermicro AOC-SGP-I4
Need more? Email Us
FTDI, Future Technology Devices International Ltd
RS-232 USB TO SERIAL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess