EN
  • EN
  • DE

IBM EJ08 - PCIe3 Optical Cable Adapter for 4U CEC

Part No IBM EJ08 - PCIe3 Optical Cable Adapter for 4U CEC
Manufacturer IBM
Catalog Adapters
Description PCIe3 Optical Cable Adapter for 4U CEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414721-IBM EJ08 - PCIe3 Optical Cable Adapter for 4U CEC
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EJ08 - PCIe3 Optical Cable Adapter for 4U CEC CAD Model

Description

The IBM EJ08 stands as a cutting-edge PCIe3 Optical Cable Adapter, designed for integration with the 4U (rack unit) Central Electronics Complex (CEC) in data center environments. This innovative adapter leverages PCIe Generation 3 technology, offering superior bandwidth and speed enhancements over previous generations. It enables high-speed, low-latency optical connections between the server and external devices, facilitating fast data transfers and efficient communication across a network. The optical nature of the adapter ensures that it can support longer cable lengths without signal degradation, making it ideal for large data centers that require connections over extended distances. The EJ08 is particularly beneficial for systems that demand high levels of data integrity and speed, such as those used for real-time processing, data analytics, and mission-critical applications. By utilizing advanced optical technology, the adapter minimizes electromagnetic interference, enhancing the reliability and performance of the server infrastructure. It is designed to fit seamlessly into the 4U CEC chassis, ensuring easy installation and compatibility with IBM systems. With its focus on high-speed data transmission and robust construction, the IBM EJ08 PCIe3 Optical Cable Adapter emerges as a crucial component for enterprises seeking to upgrade their data center capabilities and pursue innovation in their IT operations.

You May Also Be Interested in

NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS PCIE HBA
Need more? Email Us
QLogic
Qlogic QLE2560 8Gb Adapter
Need more? Email Us
NetApp
HBA,FC,Tape,PCIe,4Gb,Op (2),R6
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
HBA,FC,Disk,Op (2),R5
Need more? Email Us
Connective Peripherals Pte Ltd
RS-232/RS-485 USB TO SERIAL
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess