EN
  • EN
  • DE

IBM 9XXX-1905 - 4GBPS FIBRE CHANNEL (1-PORT)

Part No IBM 9XXX-1905 - 4GBPS FIBRE CHANNEL (1-PORT)
Manufacturer IBM
Catalog Adapters
Description 4GBPS FIBRE CHANNEL (1-PORT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1413930-IBM 9XXX-1905 - 4GBPS FIBRE CHANNEL (1-PORT)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9XXX-1905 - 4GBPS FIBRE CHANNEL (1-PORT) CAD Model

Description

The IBM 9XXX-1905 is a 4Gbps Fibre Channel (1-Port) adapter designed to provide high-speed connectivity and data transfer rates for storage networks and devices. This adapter is targeted at enterprise environments requiring reliable, high-bandwidth connections to Fibre Channel storage arrays, tape libraries, and other SAN (Storage Area Network) components. With its single port offering a 4Gbps transfer rate, the adapter is ideal for applications such as data backup, restoration, and archiving, as well as transactional databases that demand swift and uninterrupted access to storage resources. The simplicity of a single-port design also allows for cost-effective scalability; multiple cards can be used in the same server for increased connectivity without unnecessary complexity. The IBM 9XXX-1905 supports multiple Fibre Channel topologies, including point-to-point, arbitrated loop, and switched fabric, providing flexibility in SAN architecture and design. This adapter is equipped with features like auto-negotiation, which ensures compatibility with existing infrastructure by automatically adjusting to the highest performance supported by the attached devices. Integration into IBM server systems is seamless, with driver support for a variety of operating systems to ensure broad compatibility and easy deployment in diverse IT environments. Its robust performance and integration features make it a vital component for building efficient, high-performance storage networks.

You May Also Be Interested in

Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess