EN
  • EN
  • DE

IBM 95P3669 - MCA Media Changer Pack TS3500

Part No IBM 95P3669 - MCA Media Changer Pack TS3500
Manufacturer IBM
Catalog IT infrastructure Accessories
Description MCA Media Changer Pack TS3500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413657-IBM 95P3669 - MCA Media Changer Pack TS3500
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 95P3669 - MCA Media Changer Pack TS3500 CAD Model

Description

The IBM 95P3669 MCA (Media Changer Access) Media Changer Pack for the TS3500 Tape Library represents a pinnacle in storage automation technology. It's designed to enhance the operational efficiency and scalability of the TS3500 tape library system, which is revered for its reliability in high-density, high-volume tape storage environments. This media changer pack allows for automated management of tape cartridges, facilitating seamless storage, retrieval, and inventory management processes without manual intervention. The IBM 95P3669 is engineered to support enterprises in achieving optimal data archival strategies, disaster recovery plans, and compliance with data retention policies. It's capable of managing a vast number of tapes, thereby significantly reducing operational costs and improving reliability and access times. This solution is integral for data centers and businesses that handle large amounts of data requiring secure and long-term storage solutions. The automation features provided by the MCA Media Changer Pack ensure a significant reduction in the risk of human error, enhancing data integrity and security. Its inclusion in the TS3500 tape library system underscores IBM's commitment to providing innovative, efficient, and scalable data storage solutions.

You May Also Be Interested in

EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess